ITT Cannon Circular Connectors - CT2-16S-1PS CT2-16S-1PS

Description
Manufacturer: ITT Cannon, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174089-CT2-16S-1PS Packaging: Bulk Number of Positions: 7 Connector Type: Receptacle Termination: Solder Fastening Type: Threaded Contact Plating: Silver Categories: Circular Connectors Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Mount: Flanges, Panel RoHS: Compliant
Request a Quote
Description
Manufacturer: ITT Cannon, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174089-CT2-16S-1PS Packaging: Bulk Number of Positions: 7 Connector Type: Receptacle Termination: Solder Fastening Type: Threaded Contact Plating: Silver Categories: Circular Connectors Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Mount: Flanges, Panel RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - CT2-16S-1PS - 1174089-CT2-16S-1PS - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - CT2-16S-1PS
1174089-CT2-16S-1PS
Circular Connectors - CT2-16S-1PS 1174089-CT2-16S-1PS
Manufacturer: ITT Cannon, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174089-CT2-16S-1PS Packaging: Bulk Number of Positions: 7 Connector Type: Receptacle Termination: Solder Fastening Type: Threaded Contact Plating: Silver Categories: Circular Connectors Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Mount: Flanges, Panel RoHS: Compliant

Manufacturer: ITT Cannon, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1174089-CT2-16S-1PS
Packaging: Bulk
Number of Positions: 7
Connector Type: Receptacle
Termination: Solder
Fastening Type: Threaded
Contact Plating: Silver
Categories: Circular Connectors
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Mount: Flanges, Panel
RoHS: Compliant

Buy Now
Swedesboro, NJ, United States
ER 7C 7#16S PIN RECP BOX

ER 7C 7#16S PIN RECP BOX

Buy Now
 - ITT Cannon CT2-16S-1PS - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#16S PIN RECP BOX

ER 7C 7#16S PIN RECP BOX

Buy Now
Er 7C 7#16S Pin Recp Box Itt Cannon - 56K6604 - Newark, An Avnet Company
Chicago, IL, United States
Er 7C 7#16S Pin Recp Box Itt Cannon
56K6604
Er 7C 7#16S Pin Recp Box Itt Cannon 56K6604
ER 7C 7#16S PIN RECP BOX

ER 7C 7#16S PIN RECP BOX

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1174089-CT2-16S-1PS CT2-16S-1PS ITT Cannon CT2-16S-1PS 56K6604
Product Name Circular Connectors - CT2-16S-1PS Er 7C 7#16S Pin Recp Box Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details