ITT Cannon
Er 3C 3#16S Skt Recp Itt Cannon
CT2-10SL-3SCAUA206
Description
ER 3C 3#16S SKT RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 3C 3#16S SKT RECP
Request a Quote
Email Supplier
Suppliers
Er 3C 3#16S Skt Recp Itt Cannon
50Y9429
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT2-10SL-3SCAUA206 |
50Y9429 |
|
Product Name
|
|
Er 3C 3#16S Skt Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details