ITT CANNON
CT1UWSB4-20-23PS -- ER 2C 2#8 PIN RECP LINE ITT CANNON
ITT Cannon
Er 2C 2#8 Pin Recp Line Itt Cannon
CT1UWSB4-20-23PS
Description
ER 2C 2#8 PIN RECP LINE
Description
ER 2C 2#8 PIN RECP LINE
Suppliers
Er 2C 2#8 Pin Recp Line Itt Cannon
85R0638
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
85R0638 |
|
Product Name
|
Er 2C 2#8 Pin Recp Line Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers