ITT CANNON
CT1USSB4-20-15PS -- ER 7C 7#12 PIN RECP ITT CANNON
ITT Cannon
Er 7C 7#12 Pin Recp Itt Cannon
CT1USSB4-20-15PS
Description
ER 7C 7#12 PIN RECP
Description
ER 7C 7#12 PIN RECP
Suppliers
Er 7C 7#12 Pin Recp Itt Cannon
07P4879
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
07P4879 |
|
Product Name
|
Er 7C 7#12 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details