ITT Cannon
Er 48C 48#16 Pin Recp Itt Cannon
CT1TC36-10PC
Description
ER 48C 48#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 48C 48#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Er 48C 48#16 Pin Recp Itt Cannon
90T4551
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT1TC36-10PC |
90T4551 |
|
Product Name
|
|
Er 48C 48#16 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers