ITT Cannon
Er 17C 17#16 Pin Recp Itt Cannon
CT1T20-29PS
Description
ER 17C 17#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 17C 17#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Er 17C 17#16 Pin Recp Itt Cannon
44W0949
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT1T20-29PS |
CT1T20-29PS |
44W0949 |
|
Product Name
|
|
|
Er 17C 17#16 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details