ITT Cannon Er 4C 4#12 Pin Recp Itt Cannon CT1PG20-4PS

Description
ER 4C 4#12 PIN RECP
Request a Quote
Description
ER 4C 4#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CT1PG20-4PS - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 PIN RECP

ER 4C 4#12 PIN RECP

Buy Now
Er 4C 4#12 Pin Recp Itt Cannon - 64R6262 - Newark, An Avnet Company
Chicago, IL, United States
Er 4C 4#12 Pin Recp Itt Cannon
64R6262
Er 4C 4#12 Pin Recp Itt Cannon 64R6262
ER 4C 4#12 PIN RECP

ER 4C 4#12 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CT1PG20-4PS 64R6262
Product Name Er 4C 4#12 Pin Recp Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details