ITT Cannon
Er 7C 7#12 Pin Recp Itt Cannon
CT1PG20-15PS
Description
ER 7C 7#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 7C 7#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Er 7C 7#12 Pin Recp Itt Cannon
64R6261
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT1PG20-15PS |
64R6261 |
|
Product Name
|
|
Er 7C 7#12 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details