ITT CANNON
CT1N16-10PC -- ER 3C 3#12 PIN RECP ITT CANNON
ITT Cannon
Er 3C 3#12 Pin Recp Itt Cannon
CT1N16-10PC
Description
ER 3C 3#12 PIN RECP
Description
ER 3C 3#12 PIN RECP
Suppliers
Er 3C 3#12 Pin Recp Itt Cannon
64R6259
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
64R6259 |
|
Product Name
|
Er 3C 3#12 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
12 to 16 AWG
View Details