ITT Cannon
Er 4C 4#16 Pin Plug Line Itt Cannon
CT1M18-4PS
Description
ER 4C 4#16 PIN PLUG LINE
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 4C 4#16 PIN PLUG LINE
Request a Quote
Email Supplier
Suppliers
Er 4C 4#16 Pin Plug Line Itt Cannon
01K0633
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT1M18-4PS |
01K0633 |
|
Product Name
|
|
Er 4C 4#16 Pin Plug Line Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details