ITT Cannon
Er 24C 24#16 Pin Recp Itt Cannon
CT1F24-28PS
Description
ER 24C 24#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 24C 24#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Er 24C 24#16 Pin Recp Itt Cannon
47W5453
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT1F24-28PS |
47W5453 |
|
Product Name
|
|
Er 24C 24#16 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers