ITT CANNON
CT1E36A35PC -- ER 8C 4#16 4#0 PIN RECP ITT CANNON
ITT Cannon
Er 8C 4#16 4#0 Pin Recp Itt Cannon
CT1E36A35PC
Description
ER 8C 4#16 4#0 PIN RECP
Description
ER 8C 4#16 4#0 PIN RECP
Suppliers
Er 8C 4#16 4#0 Pin Recp Itt Cannon
71M2615
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
71M2615 |
|
Product Name
|
Er 8C 4#16 4#0 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
5 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers