ITT Cannon
Er 3C 3#8 Pin Recp Itt Cannon
CT1E20-19PC
Description
ER 3C 3#8 PIN RECP INLNE
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 3C 3#8 PIN RECP INLNE
Request a Quote
Email Supplier
Suppliers
Er 3C 3#8 Pin Recp Itt Cannon
85R0634
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT1E20-19PC |
85R0634 |
|
Product Name
|
|
Er 3C 3#8 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details