ITT Cannon Er 4C 4#12 Pin Recp Itt Cannon CT1E18-10PS

Description
ER 4C 4#12 PIN RECP
Request a Quote
Description
ER 4C 4#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CT1E18-10PS - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 PIN RECP

ER 4C 4#12 PIN RECP

Buy Now
Er 4C 4#12 Pin Recp Itt Cannon - 10AC6735 - Newark, An Avnet Company
Chicago, IL, United States
Er 4C 4#12 Pin Recp Itt Cannon
10AC6735
Er 4C 4#12 Pin Recp Itt Cannon 10AC6735
ER 4C 4#12 PIN RECP

ER 4C 4#12 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CT1E18-10PS 10AC6735
Product Name Er 4C 4#12 Pin Recp Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details