ITT CANNON
CT1CG36-3PS -- ER 6C 3#12 3#0 PIN RECP ITT CANNON
ITT Cannon
Er 6C 3#12 3#0 Pin Recp Itt Cannon
CT1CG36-3PS
Description
ER 6C 3#12 3#0 PIN RECP
Description
ER 6C 3#12 3#0 PIN RECP
Suppliers
Er 6C 3#12 3#0 Pin Recp Itt Cannon
26W9278
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
26W9278 |
|
Product Name
|
Er 6C 3#12 3#0 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
16 AWG
View Details