ITT CANNON
CT0U18-11PSA71 -- ER 5C 5#12 PIN RECP ITT CANNON
ITT Cannon
Er 5C 5#12 Pin Recp Itt Cannon
CT0U18-11PSA71
Description
ER 5C 5#12 PIN RECP
Description
ER 5C 5#12 PIN RECP
Suppliers
Er 5C 5#12 Pin Recp Itt Cannon
72T8816
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
72T8816 |
|
Product Name
|
Er 5C 5#12 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details