ITT Cannon
Er 3C 3#12 Pin Recp Itt Cannon
CT0TA16-10PC
Description
ER 3C 3#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 3C 3#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Er 3C 3#12 Pin Recp Itt Cannon
12R0119
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT0TA16-10PC |
12R0119 |
|
Product Name
|
|
Er 3C 3#12 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers