ITT Cannon
Er 20C 20#16 Pin Recp Itt Cannon
CT0P28-16PS
Description
ER 20C 20#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 20C 20#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Er 20C 20#16 Pin Recp Itt Cannon
12P5152
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT0P28-16PS |
12P5152 |
|
Product Name
|
|
Er 20C 20#16 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 240.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details