ITT Cannon
Er 4C 4#12 Pin Recp Itt Cannon
CT0FC18-10PC-AU
Description
ER 4C 4#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 4C 4#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Er 4C 4#12 Pin Recp Itt Cannon
87R2671
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT0FC18-10PC-AU |
87R2671 |
|
Product Name
|
|
Er 4C 4#12 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers