ITT Cannon Er 24C 24#16 Pin Recp Itt Cannon CT0F24-28PCAU

Description
ER 24C 24#16 PIN RECP
Request a Quote
Description
ER 24C 24#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CT0F24-28PCAU - PEI-Genesis
Philadelphia, PA, United States
ER 24C 24#16 PIN RECP

ER 24C 24#16 PIN RECP

Buy Now
Er 24C 24#16 Pin Recp Itt Cannon - 89M1156 - Newark, An Avnet Company
Chicago, IL, United States
Er 24C 24#16 Pin Recp Itt Cannon
89M1156
Er 24C 24#16 Pin Recp Itt Cannon 89M1156
ER 24C 24#16 PIN RECP

ER 24C 24#16 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CT0F24-28PCAU 89M1156
Product Name Er 24C 24#16 Pin Recp Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details