ITT Cannon
Er 8C 8#16 Pin Recp Wall Itt Cannon
CT0F20-7PS
Description
ER 8C 8#16 PIN RECP WALL
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 8C 8#16 PIN RECP WALL
Request a Quote
Email Supplier
Suppliers
Er 8C 8#16 Pin Recp Wall Itt Cannon
44W0941
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT0F20-7PS |
44W0941 |
|
Product Name
|
|
Er 8C 8#16 Pin Recp Wall Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Right Angle
Termination
Crimp
View Details