ITT Cannon
Er 6C 4#16 2#8 Pin Recp Itt Cannon
CT0E20-8PS
Description
ER 6C 4#16 2#8 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 6C 4#16 2#8 PIN RECP
Request a Quote
Email Supplier
Suppliers
Er 6C 4#16 2#8 Pin Recp Itt Cannon
15M8879
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT0E20-8PS |
15M8879 |
|
Product Name
|
|
Er 6C 4#16 2#8 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Mounting
Free Hanging (In-Line)
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details