ITT Cannon
Er 6C 3#12 3#0 Pin Recp Itt Cannon
CT0-36-3PC
Description
ER 6C 3#12 3#0 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 6C 3#12 3#0 PIN RECP
Request a Quote
Email Supplier
Suppliers
Er 6C 3#12 3#0 Pin Recp Itt Cannon
75R5686
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT0-36-3PC |
75R5686 |
|
Product Name
|
|
Er 6C 3#12 3#0 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
6 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details