ITT Cannon
Er 5C 5#12 Pin Recp Itt Cannon
CT0-18-11PS
Description
ER 5C 5#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 5C 5#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Er 5C 5#12 Pin Recp Itt Cannon
80R0105
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT0-18-11PS |
80R0105 |
|
Product Name
|
|
Er 5C 5#12 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Geometry
Right Angle
Mounting
Free Hanging (In-Line), Right Angle
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details