ITT Cannon Cir 2C 2#8 Pin Plug Rtang Veam CIR08FGG-22-1P-F80

Description
CIR 2C 2#8 PIN PLUG RTANG
Request a Quote
Description
CIR 2C 2#8 PIN PLUG RTANG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CIR 2C 2#8 PIN PLUG RTANG

CIR 2C 2#8 PIN PLUG RTANG

Buy Now
Cir 2C 2#8 Pin Plug Rtang Veam - 38T1425 - Newark, An Avnet Company
Chicago, IL, United States
Cir 2C 2#8 Pin Plug Rtang Veam
38T1425
Cir 2C 2#8 Pin Plug Rtang Veam 38T1425
CIR 2C 2#8 PIN PLUG RTANG

CIR 2C 2#8 PIN PLUG RTANG

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CIR08FGG-22-1P-F80 38T1425
Product Name Cir 2C 2#8 Pin Plug Rtang Veam
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202C14 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - U237D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details