ITT Cannon
Cir 10C 10#16 Pin Plug Veam
CIR08F-18-19P
Description
CIR 10C 10#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CIR 10C 10#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cir 10C 10#16 Pin Plug Veam
43Y5104
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon Veam CIR08F-18-19P |
43Y5104 |
|
Product Name
|
|
Cir 10C 10#16 Pin Plug Veam |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details