ITT Cannon
Cir 38C 38#12 Pin Plug Veam
CIR06LF-40A-38P
Description
CIR 38C 38#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CIR 38C 38#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cir 38C 38#12 Pin Plug Veam
08X8384
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon Veam CIR06LF-40A-38P |
08X8384 |
|
Product Name
|
|
Cir 38C 38#12 Pin Plug Veam |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
DIN Connector
Contact Size (AWG)
12 to 22 AWG
View Details