ITT CANNON
CIR06F-28-6P -- CIR 3C 3#4 PIN PLUG VEAM
ITT Cannon
Cir 3C 3#4 Pin Plug Veam
CIR06F-28-6P
Description
CIR 3C 3#4 PIN PLUG
Description
CIR 3C 3#4 PIN PLUG
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
46W3916 |
|
Product Name
|
Cir 3C 3#4 Pin Plug Veam |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Current Rating
1.4 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers