ITT CANNON
CIR06CF-40A-4P -- CIR 6C 4#0 2#12 PIN PLUG VEAM
ITT Cannon
Cir 6C 4#0 2#12 Pin Plug Veam
CIR06CF-40A-4P
Description
CIR 6C 4#0 2#12 PIN PLUG
Description
CIR 6C 4#0 2#12 PIN PLUG
Suppliers
Cir 6C 4#0 2#12 Pin Plug Veam
80Y1730
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
80Y1730 |
|
Product Name
|
Cir 6C 4#0 2#12 Pin Plug Veam |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details