ITT Cannon Cir 8C 8#16 Pin Plug Veam CIR06CF-20-7P

Description
CIR 8C 8#16 PIN PLUG
Request a Quote
Description
CIR 8C 8#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon Veam CIR06CF-20-7P - PEI-Genesis
Philadelphia, PA, United States
CIR 8C 8#16 PIN PLUG

CIR 8C 8#16 PIN PLUG

Buy Now
Cir 8C 8#16 Pin Plug Veam - 07P4812 - Newark, An Avnet Company
Chicago, IL, United States
Cir 8C 8#16 Pin Plug Veam
07P4812
Cir 8C 8#16 Pin Plug Veam 07P4812
CIR 8C 8#16 PIN PLUG

CIR 8C 8#16 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon Veam CIR06CF-20-7P 07P4812
Product Name Cir 8C 8#16 Pin Plug Veam
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00200TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Headers, Plugs and Sockets - 1920-1849-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Din Rail, Channel - 2946-2002-1811-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details