ITT Cannon
Cir 60C 60#16 Pin Plug Veam
CIR06AF-40A-60P
Description
CIR 60C 60#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CIR 60C 60#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cir 60C 60#16 Pin Plug Veam
63M7675
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon Veam CIR06AF-40A-60P |
63M7675 |
|
Product Name
|
|
Cir 60C 60#16 Pin Plug Veam |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
DIN Connector
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers