ITT Cannon
Cir 2C 2#4 Pin Plug Veam
CIR06A-24-9P
Description
CIR 2C 2#4 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CIR 2C 2#4 PIN PLUG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon Veam CIR06A-24-9P |
72T6637 |
|
Product Name
|
|
Cir 2C 2#4 Pin Plug Veam |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
DIN Connector
Contact Size (AWG)
16 to 24 AWG
View Details