ITT CANNON
CIR06-32-5P -- CIR 2C 2#0 PIN PLUG VEAM
ITT Cannon
Cir 2C 2#0 Pin Plug Veam
CIR06-32-5P
Description
CIR 2C 2#0 PIN PLUG
Description
CIR 2C 2#0 PIN PLUG
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94T0527 |
|
Product Name
|
Cir 2C 2#0 Pin Plug Veam |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details