ITT CANNON
CIR030RFP-28-6P -- CIR 3C 3#4 PIN RECP VEAM
ITT Cannon
Cir 3C 3#4 Pin Recp Veam
CIR030RFP-28-6P
Description
CIR 3C 3#4 PIN RECP
Description
CIR 3C 3#4 PIN RECP
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
63M7117 |
|
Product Name
|
Cir 3C 3#4 Pin Recp Veam |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Contact Size (AWG)
24 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details