ITT Cannon
Cir 3C 3#8 Pin Recp Wall Veam
CIR030R-22-2P
Description
CIR 3C 3#8 PIN RECP WALL
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CIR 3C 3#8 PIN RECP WALL
Request a Quote
Email Supplier
Suppliers
Cir 3C 3#8 Pin Recp Wall Veam
89W3265
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon Veam CIR030R-22-2P |
89W3265 |
|
Product Name
|
|
Cir 3C 3#8 Pin Recp Wall Veam |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details