ITT Cannon Circular Connectors - CIR030FP-28-21P CIR030FP-28-21P

Description
CIR 37C 37#16 FR PIN RECP
Request a Quote Datasheet
Description
CIR 37C 37#16 FR PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon Veam CIR030FP-28-21P - PEI-Genesis
Philadelphia, PA, United States
CIR 37C 37#16 FR PIN RECP

CIR 37C 37#16 FR PIN RECP

Buy Now
Circular Connectors - CIR030FP-28-21P - 1065308-CIR030FP-28-21P - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - CIR030FP-28-21P
1065308-CIR030FP-28-21P
Circular Connectors - CIR030FP-28-21P 1065308-CIR030FP-28-21P
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1065308-CIR030FP-28- 21P Packaging: Bulk Number of Positions: 37 Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Bayonet Lock Contact Finish: Silver Voltage Rating: 500VAC, 700VDC Current Rating: 13A Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 28-21 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 1065308-CIR030FP-28-21P
Packaging: Bulk
Number of Positions: 37
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Bayonet Lock
Contact Finish: Silver
Voltage Rating: 500VAC, 700VDC
Current Rating: 13A
Orientation: N (Normal)
Mounting: Panel Mount, Flange
Shell Size - Insert: 28-21
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Cir 37C 37#16 Fr Pin Recp Veam - 63M6927 - Newark, An Avnet Company
Chicago, IL, United States
Cir 37C 37#16 Fr Pin Recp Veam
63M6927
Cir 37C 37#16 Fr Pin Recp Veam 63M6927
CIR 37C 37#16 FR PIN RECP

CIR 37C 37#16 FR PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon Veam CIR030FP-28-21P 1065308-CIR030FP-28-21P 63M6927
Product Name Circular Connectors - CIR030FP-28-21P Cir 37C 37#16 Fr Pin Recp Veam
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Termination Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details