ITT Cannon
Cir 8C 8#12 Pin Recp Veam
CIR030FP-22-23P
Description
CIR 8C 8#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CIR 8C 8#12 PIN RECP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon Veam CIR030FP-22-23P |
71M2381 |
|
Product Name
|
|
Cir 8C 8#12 Pin Recp Veam |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
16 to 20 AWG
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details