ITT Cannon
Cir 4C 4#12 Fr Pin Recp Veam
CIR030FP-18-10P
Description
CIR 4C 4#12 FR PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CIR 4C 4#12 FR PIN RECP
Request a Quote
Email Supplier
Suppliers
Cir 4C 4#12 Fr Pin Recp Veam
63M6731
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon Veam CIR030FP-18-10P |
63M6731 |
|
Product Name
|
|
Cir 4C 4#12 Fr Pin Recp Veam |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers
Voltage Rating
125 to 300 volts
Current Rating
8.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
500 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers