ITT Cannon
Cir 3C 3#4 Pin Recp Wall Veam
CIR030-32A-3P-F80
Description
CIR 3C 3#4 PIN RECP WALL
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CIR 3C 3#4 PIN RECP WALL
Request a Quote
Email Supplier
Suppliers
Cir 3C 3#4 Pin Recp Wall Veam
55Y1779
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon Veam CIR030-32A-3P-F80 |
55Y1779 |
|
Product Name
|
|
Cir 3C 3#4 Pin Recp Wall Veam |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details