ITT Cannon Cir 9C 9#12 Pin Recp Wall Veam CIR030-20A-9P

Description
CIR 9C 9#12 PIN RECP WALL
Request a Quote
Description
CIR 9C 9#12 PIN RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon Veam CIR030-20A-9P - PEI-Genesis
Philadelphia, PA, United States
CIR 9C 9#12 PIN RECP WALL

CIR 9C 9#12 PIN RECP WALL

Buy Now
Cir 9C 9#12 Pin Recp Wall Veam - 24X0687 - Newark, An Avnet Company
Chicago, IL, United States
Cir 9C 9#12 Pin Recp Wall Veam
24X0687
Cir 9C 9#12 Pin Recp Wall Veam 24X0687
CIR 9C 9#12 PIN RECP WALL

CIR 9C 9#12 PIN RECP WALL

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon Veam CIR030-20A-9P 24X0687
Product Name Cir 9C 9#12 Pin Recp Wall Veam
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5310/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers