ITT CANNON
CIR020R-36-3P -- CIR 6C 3#0 3#12 PIN RECP VEAM
ITT Cannon
Cir 6C 3#0 3#12 Pin Recp Veam
CIR020R-36-3P
Description
CIR 6C 3#0 3#12 PIN RECP
Description
CIR 6C 3#0 3#12 PIN RECP
Suppliers
Cir 6C 3#0 3#12 Pin Recp Veam
17T2056
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17T2056 |
|
Product Name
|
Cir 6C 3#0 3#12 Pin Recp Veam |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details