ITT Cannon
Cir 55C 55#16 Pin Recp Veam
CIR020R-32A-55P
Description
CIR 55C 55#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CIR 55C 55#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Cir 55C 55#16 Pin Recp Veam
63M6297
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon Veam CIR020R-32A-55P |
63M6297 |
|
Product Name
|
|
Cir 55C 55#16 Pin Recp Veam |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details
Connector Type
DIN Connector
Voltage Rating
500 volts
Contact Size (AWG)
16 to 24 AWG
View Details
2 suppliers