ITT Cannon
Cir 12C 12#12 Pin Recp Veam
CIR020R-28-51P
Description
CIR 12C 12#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CIR 12C 12#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Cir 12C 12#12 Pin Recp Veam
63M6259
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon Veam CIR020R-28-51P |
63M6259 |
|
Product Name
|
|
Cir 12C 12#12 Pin Recp Veam |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Contact Size (AWG)
16 to 24 AWG
View Details
2 suppliers