ITT Cannon Memory Card Connector, 6Way; Memory / Card Type Itt Cannon CCM03-3013LFT R102

Description
MEMORY CARD CONNECTOR, 6WAY; Memory / Card Type:SIM / SAM; Insert & Eject Mechanism:Hinged; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:CCM03 MK2 Series RoHS Compliant: Yes
Description
MEMORY CARD CONNECTOR, 6WAY; Memory / Card Type:SIM / SAM; Insert & Eject Mechanism:Hinged; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:CCM03 MK2 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Memory Card Connector, 6Way; Memory / Card Type Itt Cannon - 40P2851 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card Connector, 6Way; Memory / Card Type Itt Cannon
40P2851
Memory Card Connector, 6Way; Memory / Card Type Itt Cannon 40P2851
MEMORY CARD CONNECTOR, 6WAY; Memory / Card Type:SIM / SAM; Insert & Eject Mechanism:Hinged; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:CCM03 MK2 Series RoHS Compliant: Yes

MEMORY CARD CONNECTOR, 6WAY; Memory / Card Type:SIM / SAM; Insert & Eject Mechanism:Hinged; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:CCM03 MK2 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40P2851
Product Name Memory Card Connector, 6Way; Memory / Card Type Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T08F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 8
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 2923B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details