ITT Cannon Memory Card Connector, Smartcard, 8 Position; Memory / Card Type Itt Cannon CCM03-3003 LFT

Description
MEMORY CARD CONNECTOR, SMARTCARD, 8 POSITION; Memory / Card Type:SIM / SAM; Insert & Eject Mechanism:Hinged; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MEMORY CARD CONNECTOR, SMARTCARD, 8 POSITION; Memory / Card Type:SIM / SAM; Insert & Eject Mechanism:Hinged; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Card Connector, Smartcard, 8 Position; Memory / Card Type Itt Cannon - 96K7863 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card Connector, Smartcard, 8 Position; Memory / Card Type Itt Cannon
96K7863
Memory Card Connector, Smartcard, 8 Position; Memory / Card Type Itt Cannon 96K7863
MEMORY CARD CONNECTOR, SMARTCARD, 8 POSITION; Memory / Card Type:SIM / SAM; Insert & Eject Mechanism:Hinged; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

MEMORY CARD CONNECTOR, SMARTCARD, 8 POSITION; Memory / Card Type:SIM / SAM; Insert & Eject Mechanism:Hinged; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96K7863
Product Name Memory Card Connector, Smartcard, 8 Position; Memory / Card Type Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details