ITT Cannon Cb 1C 1#4 Pin Plug Itt Cannon CBGW6FA18-6PCAU

Description
CB 1C 1#4 PIN PLUG
Request a Quote
Description
CB 1C 1#4 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CBGW6FA18-6PCAU - PEI-Genesis
Philadelphia, PA, United States
CB 1C 1#4 PIN PLUG

CB 1C 1#4 PIN PLUG

Buy Now
Cb 1C 1#4 Pin Plug Itt Cannon - 97W1402 - Newark, An Avnet Company
Chicago, IL, United States
Cb 1C 1#4 Pin Plug Itt Cannon
97W1402
Cb 1C 1#4 Pin Plug Itt Cannon 97W1402
CB 1C 1#4 PIN PLUG

CB 1C 1#4 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CBGW6FA18-6PCAU 97W1402
Product Name Cb 1C 1#4 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

XM Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CXM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) St. B/H Connector Solder Type N/P JO - ET-BFS-BH-ST-NJO - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-105-315-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details