ITT Cannon
Cab 10C 10#16 Pin Plug Itt Cannon
CBG6LC18-1PC
Description
CAB 10C 10#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 10C 10#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cab 10C 10#16 Pin Plug Itt Cannon
48Y1165
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CBG6LC18-1PC |
48Y1165 |
|
Product Name
|
|
Cab 10C 10#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details