ITT Cannon
Cb 6C 3#16 3#4 Pin Plug Itt Cannon
CBG6LA28-22PC
Description
CB 6C 3#16 3#4 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 6C 3#16 3#4 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 6C 3#16 3#4 Pin Plug Itt Cannon
71M2170
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CBG6LA28-22PC |
71M2170 |
|
Product Name
|
|
Cb 6C 3#16 3#4 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details