ITT Cannon Tbfb 2C 2#8 Pin Skt Recp Thru Itt Cannon CB9-20-23PS

Description
TBFB 2C 2#8 PIN SKT RECP THRU
Request a Quote
Description
TBFB 2C 2#8 PIN SKT RECP THRU
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB9-20-23PS - PEI-Genesis
Philadelphia, PA, United States
TBFB 2C 2#8 PIN SKT RECP THRU

TBFB 2C 2#8 PIN SKT RECP THRU

Buy Now
Tbfb 2C 2#8 Pin Skt Recp Thru Itt Cannon - 15R8690 - Newark, An Avnet Company
Chicago, IL, United States
Tbfb 2C 2#8 Pin Skt Recp Thru Itt Cannon
15R8690
Tbfb 2C 2#8 Pin Skt Recp Thru Itt Cannon 15R8690
TBFB 2C 2#8 PIN SKT RECP THRU

TBFB 2C 2#8 PIN SKT RECP THRU

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB9-20-23PS 15R8690
Product Name Tbfb 2C 2#8 Pin Skt Recp Thru Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3072 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details