ITT Cannon Circular Connector Adapters CB9-20-16PS

Description
TBFB 9C 7#16 2#12 PIN SKT RECP
Request a Quote
Description
TBFB 9C 7#16 2#12 PIN SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB9-20-16PS - PEI-Genesis
Philadelphia, PA, United States
TBFB 9C 7#16 2#12 PIN SKT RECP

TBFB 9C 7#16 2#12 PIN SKT RECP

Buy Now
Circular Connector Adapters - CB9-20-16PS - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Adapters
CB9-20-16PS
Circular Connector Adapters CB9-20-16PS
CB9-20-16PS

CB9-20-16PS

Supplier's Site
Itt Cannon Itt Cannon - 38AJ6052 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon Itt Cannon
38AJ6052
Itt Cannon Itt Cannon 38AJ6052
ITT CANNON

ITT CANNON

Supplier's Site
Tbfb 9C 7#16 2#12 Pin Skt Recp Itt Cannon - 01K0393 - Newark, An Avnet Company
Chicago, IL, United States
Tbfb 9C 7#16 2#12 Pin Skt Recp Itt Cannon
01K0393
Tbfb 9C 7#16 2#12 Pin Skt Recp Itt Cannon 01K0393
TBFB 9C 7#16 2#12 PIN SKT RECP

TBFB 9C 7#16 2#12 PIN SKT RECP

Supplier's Site

Technical Specifications

  PEI-Genesis ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB9-20-16PS CB9-20-16PS 38AJ6052
Product Name Circular Connector Adapters Itt Cannon Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA 90° Plug (Gold Plated) - 190515A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details